location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hama "Woodland" PC Headset Wired Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hama Check ‘Hama’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
"Woodland" PC Headset
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00051603 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18843
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 13:04:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hama "Woodland" PC Headset Wired Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Headset
  • - Wired
  • - 20 - 20000 Hz 32 Ω 113 dB
  • - 58 dB
Long product name Hama "Woodland" PC Headset Wired Black :
The long product name of Hama "Woodland" PC Headset Wired Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

"Woodland" PC Headset
More>>>
Short summary description Hama "Woodland" PC Headset Wired Black:
This short summary of the Hama "Woodland" PC Headset Wired Black data-sheet is auto-generated and uses the product title and the first six key specs.

Hama "Woodland" PC Headset, Wired, 20 - 20000 Hz, Headset, Black

Long summary description Hama "Woodland" PC Headset Wired Black:
This is an auto-generated long summary of Hama "Woodland" PC Headset Wired Black based on the first three specs of the first five spec groups.

Hama "Woodland" PC Headset. Product type: Headset. Connectivity technology: Wired. Headphone frequency: 20 - 20000 Hz. Product colour: Black

Brand Image Product code Product Stock Price from
Hama

Hama Headset "CS-462" Wired Black
(show image)
00042462 Headset "CS-462" 0.00
(excl. VAT)
0 (incl. VAT)
Hama

Hama Headset CS 453 Wired Silver
(show image)
00042453 Headset CS 453 0.00
(excl. VAT)
0 (incl. VAT)
Hama

Hama Headset CS-471 Wired Black
(show image)
00042471 Headset CS-471 0.00
(excl. VAT)
0 (incl. VAT)
Hama

Hama Headset CS-408 Wired Calls/Music Black
(show image)
00042408 Headset CS-408 0.00
(excl. VAT)
0 (incl. VAT)
Hama

Hama Headset CS-498 Wired Calls/Music Black
(show image)
00042498 Headset CS-498 0.00
(excl. VAT)
0 (incl. VAT)
Hama

Hama Headset CS-410 Wired
(show image)
00042410 Headset CS-410 0.00
(excl. VAT)
0 (incl. VAT)