location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hama Headset CS-410 Wired

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hama Check ‘Hama’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Headset CS-410
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00042410 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44392
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 13:03:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hama Headset CS-410 Wired
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Headset
  • - Wired
  • - 20 - 20000 Hz 32 Ω 105 dB
  • - -62 dB 2 Ω
Long product name Hama Headset CS-410 Wired :
The long product name of Hama Headset CS-410 Wired. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Headset CS-410
More>>>
Short summary description Hama Headset CS-410 Wired:
This short summary of the Hama Headset CS-410 Wired data-sheet is auto-generated and uses the product title and the first six key specs.

Hama Headset CS-410, Wired, 20 - 20000 Hz, Headset

Long summary description Hama Headset CS-410 Wired:
This is an auto-generated long summary of Hama Headset CS-410 Wired based on the first three specs of the first five spec groups.

Hama Headset CS-410. Product type: Headset. Connectivity technology: Wired. Headphone frequency: 20 - 20000 Hz

Brand Image Product code Product Stock Price from
Hama

Hama "Woodland" PC Headset Wired Black
(show image)
00051603 "Woodland" PC Headset 0.00
(excl. VAT)
0 (incl. VAT)
POLY PC Headset Audio 326 Wired Black POLY PC Headset Audio 326 Wired Black
(show image)
00052997 PC Headset Audio 326 0.00
(excl. VAT)
0 (incl. VAT)
POLY "AUDIO 655 USB" PC Headset Wired Black POLY "AUDIO 655 USB" PC Headset Wired Black
(show image)
00052998 "AUDIO 655 USB" PC Headset 0.00
(excl. VAT)
0 (incl. VAT)