QNAP logo

QNAP TS-653 Pro NAS Tower Intel® Celeron® 8 GB DDR3L 36 TB HDD QNAP Turbo System Black

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21424
Info modified on:
10 Aug 2024, 08:47:40
Short summary description QNAP TS-653 Pro NAS Tower Intel® Celeron® 8 GB DDR3L 36 TB HDD QNAP Turbo System Black:

QNAP TS-653 Pro, NAS, Tower, Intel® Celeron®, 8 GB, DDR3L, 36 TB

Long summary description QNAP TS-653 Pro NAS Tower Intel® Celeron® 8 GB DDR3L 36 TB HDD QNAP Turbo System Black:

QNAP TS-653 Pro. Type: NAS. Chassis type: Tower. Device class: Home & Home Office. Processor family: Intel® Celeron®, Processor frequency: 2 GHz. Internal memory: 8 GB, Internal memory type: DDR3L. Total installed storage capacity: 36 TB, Installed storage drive type: HDD. Operating system installed: QNAP Turbo System

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.