Vorago logo

Vorago CP-102 laptop cooling pad 38.1 cm (15") Red

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12519
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Vorago CP-102 laptop cooling pad 38.1 cm (15") Red:

Vorago CP-102, 38.1 cm (15"), 1 pc(s), 16 cm, 32 cfm, Red, Metal

Long summary description Vorago CP-102 laptop cooling pad 38.1 cm (15") Red:

Vorago CP-102. Maximum screen size: 38.1 cm (15"), Number of built-in cooling fans: 1 pc(s), Fan diameter: 16 cm. Product colour: Red, Material: Metal. Host interface: USB. Power source type: USB. Weight: 350 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.