Philips logo

Philips 15" LCD monitor grey computer monitor 38.1 cm (15") 1024 x 768 pixels Silver

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45214
Info modified on:
21 Oct 2022, 10:14:07
Short summary description Philips 15" LCD monitor grey computer monitor 38.1 cm (15") 1024 x 768 pixels Silver:

Philips 15" LCD monitor grey, 38.1 cm (15"), 1024 x 768 pixels, LCD, 16 ms, Silver

Long summary description Philips 15" LCD monitor grey computer monitor 38.1 cm (15") 1024 x 768 pixels Silver:

Philips 15" LCD monitor grey. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Display: LCD. Response time: 16 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 140°. Product colour: Silver

Specs
Recommended products
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.