MSI logo

MSI 990FXA Gaming AMD 990FX Socket AM3+ ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107518
Info modified on:
21 Oct 2022, 10:32:10
Short summary description MSI 990FXA Gaming AMD 990FX Socket AM3+ ATX:

MSI 990FXA Gaming, AMD, Socket AM3+, AMD Phenom FX, DDR3-SDRAM, 32 GB, DIMM

Long summary description MSI 990FXA Gaming AMD 990FX Socket AM3+ ATX:

MSI 990FXA Gaming. Processor manufacturer: AMD, Processor socket: Socket AM3+, Compatible processor series: AMD Phenom FX. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way SLI, 3-Way CrossFireX. Ethernet interface type: Gigabit Ethernet, LAN controller: Bigfoot Killer E2205

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.