Samsung Galaxy Ace 4 SM-G357FZ, 10.9 cm (4.3"), 480 x 800 pixels, 1 GB, 5 MP, Android 4.4, Black, Grey
Samsung Galaxy Ace 4 SM-G357FZ. Display diagonal: 10.9 cm (4.3"), Display resolution: 480 x 800 pixels. Processor frequency: 1.2 GHz. RAM capacity: 1 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.4. Battery capacity: 1900 mAh. Product colour: Black, Grey. Weight: 126 g