Indesit logo

Indesit IDPE G45 A1 ECO (IT) tumble dryer Freestanding Front-load 8 kg A+ White

Brand:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63710
Info modified on:
17 Oct 2024, 14:58:12
Short summary description Indesit IDPE G45 A1 ECO (IT) tumble dryer Freestanding Front-load 8 kg A+ White:

Indesit IDPE G45 A1 ECO (IT), Freestanding, Front-load, Condensation, White, Buttons, Rotary, 112 L

Long summary description Indesit IDPE G45 A1 ECO (IT) tumble dryer Freestanding Front-load 8 kg A+ White:

Indesit IDPE G45 A1 ECO (IT). Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Rated capacity: 8 kg, Drying programs: Wool, Jeans/denim, Shoes, Cotton, Synthetics, Cycle time: 235 min. Energy efficiency class: A+, Heat source: Electric. Depth: 620 mm, Width: 595 mm, Height: 830 mm. Package width: 640 mm, Package depth: 670 mm, Package height: 890 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.