Epson logo

Epson L 355 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15342
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Epson L 355 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi:

Epson L 355, Inkjet, Colour printing, 5760 x 1440 DPI, Mono copying, A4, Black

Long summary description Epson L 355 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi:

Epson L 355. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI. Copying: Mono copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.