Philips logo

Philips PowerLife FC8458/91 vacuum 3 L Cylinder vacuum Dry 1500 W Dust bag

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96235
Info modified on:
28 Nov 2024, 13:52:03
Short summary description Philips PowerLife FC8458/91 vacuum 3 L Cylinder vacuum Dry 1500 W Dust bag:

Philips PowerLife FC8458/91, 1500 W, Cylinder vacuum, Dry, Dust bag, 3 L, Micro

Long summary description Philips PowerLife FC8458/91 vacuum 3 L Cylinder vacuum Dry 1500 W Dust bag:

Philips PowerLife FC8458/91. Maximum input power: 1500 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 3 L. Vacuum air filtering: Micro, Dirt separating method: Filtering, Noise level: 85 dB. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.