AOC logo

AOC I2369VM/BK LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43445
Info modified on:
25 Nov 2022, 10:14:49
Short summary description AOC I2369VM/BK LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black:

AOC I2369VM/BK, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description AOC I2369VM/BK LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black:

AOC I2369VM/BK. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.