Philips logo

Philips Norelco Shaver 7300 Wet & dry electric shaver, Series 7000 S7370/84

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77766
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips Norelco Shaver 7300 Wet & dry electric shaver, Series 7000 S7370/84:

Philips Norelco Shaver 7300 Wet & dry electric shaver, Series 7000 S7370/84, Rotation shaver, Blue, White, Battery, Lithium-Ion (Li-Ion), 1 h, 5 min

Long summary description Philips Norelco Shaver 7300 Wet & dry electric shaver, Series 7000 S7370/84:

Philips Norelco Shaver 7300 Wet & dry electric shaver, Series 7000 S7370/84. Shaver system: Rotation shaver, Product colour: Blue, White. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Charging time: 1 h. Handle(s) features: Ergonomic

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.