Neff T41B11X2 hob Black Built-in Zone induction hob 3 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40199
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Neff T41B11X2 hob Black Built-in Zone induction hob 3 zone(s):

Neff T41B11X2, Black, Built-in, Zone induction hob, Glass-ceramic, 3 zone(s), 3 zone(s)

Long summary description Neff T41B11X2 hob Black Built-in Zone induction hob 3 zone(s):

Neff T41B11X2. Product colour: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Simmer cooking zone: 1400 W, Regular cooking zone: 2200 W, Large cooking zone: 2400 W. Control type: Touch, Control position: Top front. Connected load (electric): 4600 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 592 mm, Depth: 522 mm, Height: 57 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.