location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts DAS-F8A 2.0TB 8-Bays RAID Rack (2U)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DAS-F8A 2.0TB 8-Bays RAID
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MS8FCA-R-2,0TB-8X250
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers
Icecat Product ID:
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8394
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 Years
Long product name CoreParts DAS-F8A 2.0TB 8-Bays RAID Rack (2U) :
The short editorial description of CoreParts DAS-F8A 2.0TB 8-Bays RAID Rack (2U)

DAS-F8A 2.0TB 8-Bays RAID LINK
More>>>
Short summary description CoreParts DAS-F8A 2.0TB 8-Bays RAID Rack (2U):
This short summary of the CoreParts DAS-F8A 2.0TB 8-Bays RAID Rack (2U) data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts DAS-F8A 2.0TB 8-Bays RAID, Rack (2U)

Long summary description CoreParts DAS-F8A 2.0TB 8-Bays RAID Rack (2U):
This is an auto-generated long summary of CoreParts DAS-F8A 2.0TB 8-Bays RAID Rack (2U) based on the first three specs of the first five spec groups.

CoreParts DAS-F8A 2.0TB 8-Bays RAID. Storage drive capacity: 250 GB, Storage drive interface: Ultra-ATA/133, Maximum supported storage capacity: 2000 GB. Chassis type: Rack (2U). Power supply unit (PSU) capacity: 2 W. Weight: 14.2 kg. Dimensions (WxDxH): 449 x 538 x 89 mm, I/O ports: SCA - II 80pin connectors Serial port , Cache internal: 512 MB