Samsung logo

Samsung Gear S R750 5.08 cm (2") AMOLED Digital Touchscreen Black Wi-Fi GPS (satellite)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22469
Info modified on:
23 Sept 2024, 13:10:01
Short summary description Samsung Gear S R750 5.08 cm (2") AMOLED Digital Touchscreen Black Wi-Fi GPS (satellite):

Samsung Gear S R750, 5.08 cm (2"), AMOLED, Touchscreen, 4 GB, Wi-Fi, GPS (satellite)

Long summary description Samsung Gear S R750 5.08 cm (2") AMOLED Digital Touchscreen Black Wi-Fi GPS (satellite):

Samsung Gear S R750. Display diagonal: 5.08 cm (2"), Display technology: AMOLED, Touchscreen. Processor frequency: 1000 MHz, RAM capacity: 512 MB, Flash memory: 4 GB. Wi-Fi. GPS (satellite). Battery capacity: 300 mAh. Band colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.