Siemens logo

Siemens DW13700 water dispenser White 2.2 L

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27425
Info modified on:
13 Oct 2017, 15:20:02
Short summary description Siemens DW13700 water dispenser White 2.2 L:

Siemens DW13700, 2.2 L, White

Long summary description Siemens DW13700 water dispenser White 2.2 L:

Siemens DW13700. Product colour: White, Total capacity: 2.2 L, Housing material: Plastic. Weight: 17.4 kg, Product dimensions (WxHxD): 310 x 988 x 340 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.