Philips logo

Philips Premium collection HR2357/05 Pasta and noodle maker

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
185181
Info modified on:
06 Nov 2024, 20:50:03
End of life date:
31 Dec 2023
Short summary description Philips Premium collection HR2357/05 Pasta and noodle maker:

Philips Premium collection HR2357/05 Pasta and noodle maker, Electric pasta machine, Champagne, 500 g, LED, 1.2 m, 200 W

Long summary description Philips Premium collection HR2357/05 Pasta and noodle maker:

Philips Premium collection HR2357/05 Pasta and noodle maker. Type: Electric pasta machine, Product colour: Champagne, Capacity: 500 g. Power: 200 W, AC input voltage: 120 V, AC input frequency: 50 Hz. Weight: 7.5 kg. Package weight: 8.9 g. Country of origin: China, Control panel colour: Silver

Reasons to buy
3D tour
Video
Specs
Recommended products
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.