Philips logo

Philips SHAVER Series 9000 S9111/31 men's shaver Blue

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135215
Info modified on:
19 Jun 2025, 06:17:37
Short summary description Philips SHAVER Series 9000 S9111/31 men's shaver Blue:

Philips SHAVER Series 9000 S9111/31, Blue, Charging, AC/Battery, Lithium-Ion (Li-Ion), 50 min, 1 h

Long summary description Philips SHAVER Series 9000 S9111/31 men's shaver Blue:

Philips SHAVER Series 9000 S9111/31. Product colour: Blue, LED indicators: Charging. Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), Operating time: 50 min. Runtime: 50 min, Handle(s) features: Ergonomic

3D tour
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.