MSI logo

MSI V271-053R graphics card AMD Radeon R7 250X 2 GB GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62640
Info modified on:
02 Sept 2024, 20:34:23
Short summary description MSI V271-053R graphics card AMD Radeon R7 250X 2 GB GDDR5:

MSI V271-053R, Radeon R7 250X, 2 GB, GDDR5, 128 bit, 4096 x 2160 pixels, PCI Express x16 3.0

Long summary description MSI V271-053R graphics card AMD Radeon R7 250X 2 GB GDDR5:

MSI V271-053R. Graphics processor family: AMD, Graphics processor: Radeon R7 250X, Processor frequency: 1000 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 4500 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 11.2, OpenGL version: 4.3, Dual Link DVI. Interface type: PCI Express x16 3.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.