KitchenAid KHMS2040BSS, Over the range, Combination microwave, 56 L, 1000 W, Built-in display, LED
KitchenAid KHMS2040BSS. Appliance placement: Over the range, Product type: Combination microwave, Interior capacity: 56 L, Microwave power: 1000 W, Built-in display, Display type: LED, Control type: Touch, Product colour: Stainless steel