Philips Fidelio Fidelio Headphones with mic S2KB/00, Wired, 5 - 26000 Hz, 23.7 g, Headset, Black
Philips Fidelio Fidelio Headphones with mic S2KB/00. Product type: Headset. Connectivity technology: Wired. Headphone frequency: 5 - 26000 Hz. Cable length: 1.2 m. Weight: 23.7 g. Product colour: Black