Philips logo

Philips Lumea Comfort SC1981/00 IPL hair removal system

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
154836
Info modified on:
09 Mar 2024, 14:04:25
End of life date:
01 Aug 2016
Philips SC1981/00 user manual (2.9 MB)
Quick start guide (1.0 MB)
Other PDF (935 KB)
Retail Leaflet (627 KB)
Other PDF (8.1 KB)
Short summary description Philips Lumea Comfort SC1981/00 IPL hair removal system:

Philips Lumea Comfort SC1981/00 IPL hair removal system, White, Intense pulsed light (IPL), 3.6 J/cm², 11 min, 1.5 min, 1.5 min

Long summary description Philips Lumea Comfort SC1981/00 IPL hair removal system:

Philips Lumea Comfort SC1981/00 IPL hair removal system. Product colour: White, Hair removal technology: Intense pulsed light (IPL), Light fluence (max): 3.6 J/cm². Power source: AC, AC input voltage: 100 - 240 V

Reasons to buy
3D tour
Video
Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.