LG LAP440, 4.1 channels, 320 W, 160 W, Wireless, 160 W, Silver
LG LAP440. Audio output channels: 4.1 channels, RMS rated power: 320 W. Soundbar speaker RMS power: 160 W. Subwoofer connectivity: Wireless, Subwoofer RMS power: 160 W. Product colour: Silver. Connectivity technology: Wireless