Philips GoGear SA1VBE04K ViBE 4GB* MP3 video player, MP3 player, 4 GB, LCD, USB 2.0, FM radio, Black
Philips GoGear SA1VBE04K ViBE 4GB* MP3 video player. Type: MP3 player. Total storage capacity: 4 GB. Display: LCD. Interface: USB 2.0. FM radio. Volume control: Digital. Built-in speaker(s). Voice recording. Continuous audio playback time: 25 h. Weight: 34 g. Product colour: Black. Headphones included