Bosch logo

Bosch EVU-2082/95 2-way Black Wired 350 W

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11906
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Bosch EVU-2082/95 2-way Black Wired 350 W:

Bosch EVU-2082/95, 2-way, 1.0 channels, Wired, 350 W, 60 - 20000 Hz, Black

Long summary description Bosch EVU-2082/95 2-way Black Wired 350 W:

Bosch EVU-2082/95. Recommended usage: Universal. Speaker type: 2-way, Audio output channels: 1.0 channels, Number of drivers: 2. Connectivity technology: Wired. RMS rated power: 350 W, Frequency range: 60 - 20000 Hz, Impedance: 8 Ω, Sensitivity: 95 dB. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.