Fujitsu logo

Fujitsu CELSIUS R930 Power Intel® Xeon® E5 V2 Family E5-2620V2 8 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Pro Tower Workstation Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30548
Info modified on:
26 Jun 2024, 12:01:45
Short summary description Fujitsu CELSIUS R930 Power Intel® Xeon® E5 V2 Family E5-2620V2 8 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Pro Tower Workstation Black:

Fujitsu CELSIUS R930 Power, 2.1 GHz, Intel® Xeon® E5 V2 Family, 8 GB, 1 TB, DVD Super Multi, Windows 8.1 Pro

Long summary description Fujitsu CELSIUS R930 Power Intel® Xeon® E5 V2 Family E5-2620V2 8 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Pro Tower Workstation Black:

Fujitsu CELSIUS R930 Power. Processor frequency: 2.1 GHz, Processor family: Intel® Xeon® E5 V2 Family, Processor model: E5-2620V2. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1 Pro, Operating system architecture: 64-bit. Chassis type: Tower. Product type: Workstation. Weight: 20 kg. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.