Bosch logo

Bosch KIL18V40 combi-fridge Built-in 131 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27242
Info modified on:
26 Feb 2021, 16:07:24
Short summary description Bosch KIL18V40 combi-fridge Built-in 131 L White:

Bosch KIL18V40, 131 L, Built-in, ST, 2 kg/24h, White

Long summary description Bosch KIL18V40 combi-fridge Built-in 131 L White:

Bosch KIL18V40. Appliance placement: Built-in, Product colour: White, Door hinge: Right. Total net capacity: 131 L, Climate class: ST, Total gross capacity: 137 L. Fridge net capacity: 114 L, Lamp type: LED. Freezer position: Top-placed, Freezer net capacity: 17 L, Freezing capacity: 2 kg/24h. Cord length: 2.3 m

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.