Lenovo logo

Lenovo B5650 backpack Black Polyester

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20631
Info modified on:
23 Nov 2020, 15:43:46
Short summary description Lenovo B5650 backpack Black Polyester:

Lenovo B5650, 38.1 cm (15"), Polyester

Long summary description Lenovo B5650 backpack Black Polyester:

Lenovo B5650. Product main colour: Black, Maximum screen size: 38.1 cm (15"). Material: Polyester. Dimensions (WxDxH): 380 x 168 x 480 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.