Hotpoint logo

Hotpoint WMYL 6351G washing machine Front-load 6 kg 1400 RPM Graphite

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23915
Info modified on:
06 Dec 2021, 14:51:32
Short summary description Hotpoint WMYL 6351G washing machine Front-load 6 kg 1400 RPM Graphite:

Hotpoint WMYL 6351G, Front-load, 6 kg, B, 1400 RPM, Graphite

Long summary description Hotpoint WMYL 6351G washing machine Front-load 6 kg 1400 RPM Graphite:

Hotpoint WMYL 6351G. Loading type: Front-load. Rated capacity: 6 kg, Spin-drying class: B. Washing class: A. Maximum spin speed: 1400 RPM. Product colour: Graphite. Width: 590 mm, Depth: 540 mm, Height: 850 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.