Samsung logo

Samsung S24C770T computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Touchscreen Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94986
Info modified on:
02 Nov 2022, 14:07:37
Short summary description Samsung S24C770T computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Touchscreen Black:

Samsung S24C770T, 61 cm (24"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Samsung S24C770T computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Touchscreen Black:

Samsung S24C770T. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.