Philips logo

Philips Cineos DVD home theatre system HTS9810/12

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92851
Info modified on:
14 Mar 2024, 17:16:42
Short summary description Philips Cineos DVD home theatre system HTS9810/12:

Philips Cineos DVD home theatre system HTS9810/12, MPEG1, MPEG2, NTSC, PAL, 7.1 channels, 800 W, 95 dB, 10%

Long summary description Philips Cineos DVD home theatre system HTS9810/12:

Philips Cineos DVD home theatre system HTS9810/12. Video formats supported: MPEG1, MPEG2, Analog signal format system: NTSC, PAL. Audio output channels: 7.1 channels, RMS rated power: 800 W, Signal-to-Noise Ratio (SNR): 95 dB. Supported radio bands: AM, FM. Center speaker frequency range: 120 - 20000 Hz, Center speaker impedance: 4 Ω. Satellite speakers RMS power: 75 W, Satellite speaker frequency range: 120 - 20000 Hz, Satellite speaker impedance: 6 Ω

Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.