Philips logo

Philips HR7782/01 Jamie Oliver Food processor

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107530
Info modified on:
13 Apr 2024, 04:45:56
End of life date:
01 Aug 2014
Short summary description Philips HR7782/01 Jamie Oliver Food processor:

Philips HR7782/01 Jamie Oliver Food processor, 3.4 L, Blue, White, 1.2 m, ABS synthetics, Stainless steel, 1000 W

Long summary description Philips HR7782/01 Jamie Oliver Food processor:

Philips HR7782/01 Jamie Oliver Food processor. Bowl capacity: 3.4 L, Product colour: Blue, White, Cord length: 1.2 m. Housing material: ABS synthetics, Material knife: Stainless steel. Power: 1000 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.