Philips logo

Philips InSight wireless HD baby monitor B120/37

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83576
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips InSight wireless HD baby monitor B120/37:

Philips InSight wireless HD baby monitor B120/37, IR, Auto, 4 m, 802.11a, 802.11b, Wi-Fi 4 (802.11n), White, USB

Long summary description Philips InSight wireless HD baby monitor B120/37:

Philips InSight wireless HD baby monitor B120/37. LED type: IR, White balance: Auto. Maximum range: 4 m. Wi-Fi standards: 802.11a, 802.11b, Wi-Fi 4 (802.11n). Product colour: White. Power source type: USB

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.