Tripp Lite logo

Tripp Lite SUN Server Interface Module for NetDirector Matrix KVM Switches

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111531
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
1-year limited warranty
Long product name Tripp Lite SUN Server Interface Module for NetDirector Matrix KVM Switches:

SUN Server Interface Module for NetDirector Matrix KVM Switches

Tripp Lite SUN Server Interface Module for NetDirector Matrix KVM Switches:

Tripp Lite's SUN Server Interface Module connects to the USB and HD15 ports on a SUN Server, and converts them to a single RJ45 connector. Unit is specifically designed for SUN Keyboard signals. Ordinary Cat5e patch cables can then be used to connect the server to the switch ports on a Tripp Lite B060-032 or B060-016-2 NetDirector Matrix KVM switch. Use of Cat5e cables frees up space in the server cabinet that would be filled by traditional, thicker KVM cables. Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
- Eliminates the need for thicker, heavier KVM cables
- Compact, lightweight design
- Plug and Play; no software required
- No power supply required
- Allows a Server/CPU to be located up to 500ft away from the KVM switch
- Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases

Short summary description Tripp Lite SUN Server Interface Module for NetDirector Matrix KVM Switches:

Tripp Lite SUN Server Interface Module for NetDirector Matrix KVM Switches, Black, RJ45, USB/VGA, SUN Server or CPU with a HD15 connector and USB connector A B060-032 or B060-016-2 NetDirector...

Long summary description Tripp Lite SUN Server Interface Module for NetDirector Matrix KVM Switches:

Tripp Lite SUN Server Interface Module for NetDirector Matrix KVM Switches. Product colour: Black, Connector 1: RJ45, Connector 2: USB/VGA. Technical features: SUN Server or CPU with a HD15 connector and USB connector A B060-032 or B060-016-2 NetDirector...

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.