Philips logo

Philips Activated carbon filter AC4143/02

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67245
Info modified on:
12 Apr 2024, 22:49:32
Short summary description Philips Activated carbon filter AC4143/02:

Philips Activated carbon filter AC4143/02, Dark Grey, AC4014/01, AC4086/01, 310 g, 280 x 10 x 364 mm, South Korea

Long summary description Philips Activated carbon filter AC4143/02:

Philips Activated carbon filter AC4143/02. Product colour: Dark Grey, Compatibility: AC4014/01, AC4086/01. Weight: 310 g, Dimensions (WxDxH): 280 x 10 x 364 mm. Country of origin: South Korea

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.