LG logo

LG R510- G.ABCAG laptop Intel® Core™2 Duo P8400 39.1 cm (15.4") 3 GB DDR2-SDRAM 250 GB Intel® GMA X4500MHD Windows Vista Business

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45415
Info modified on:
23 Jan 2025, 18:05:53
Short summary description LG R510- G.ABCAG laptop Intel® Core™2 Duo P8400 39.1 cm (15.4") 3 GB DDR2-SDRAM 250 GB Intel® GMA X4500MHD Windows Vista Business:

LG R510- G.ABCAG, Intel® Core™2 Duo, 2.26 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 3 GB, 250 GB

Long summary description LG R510- G.ABCAG laptop Intel® Core™2 Duo P8400 39.1 cm (15.4") 3 GB DDR2-SDRAM 250 GB Intel® GMA X4500MHD Windows Vista Business:

LG R510- G.ABCAG. Processor family: Intel® Core™2 Duo, Processor model: P8400, Processor frequency: 2.26 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA X4500MHD. Operating system installed: Windows Vista Business. Weight: 2.7 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.