Hisense logo

Hisense LTDN24K21SEU TV 61 cm (24") Full HD Black 280 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12126
Info modified on:
14 Mar 2024, 17:13:25
Short summary description Hisense LTDN24K21SEU TV 61 cm (24") Full HD Black 280 cd/m²:

Hisense LTDN24K21SEU, 61 cm (24"), 1920 x 1080 pixels, Full HD, DVB-C, DVB-S, DVB-S2, DVB-T, Black

Long summary description Hisense LTDN24K21SEU TV 61 cm (24") Full HD Black 280 cd/m²:

Hisense LTDN24K21SEU. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display brightness: 280 cd/m², Response time: 7 ms, Contrast ratio (typical): 4000:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.