ASUS logo

ASUS N46VZ-V3035D laptop Intel® Core™ i5 i5-3210M 35,6 cm (14") 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 650M FreeDOS Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61152
Info modified on:
23 Jan 2025, 19:00:59
Short summary description ASUS N46VZ-V3035D laptop Intel® Core™ i5 i5-3210M 35,6 cm (14") 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 650M FreeDOS Black, Silver:

ASUS N46VZ-V3035D, Intel® Core™ i5, 2,5 GHz, 35,6 cm (14"), 1366 x 768 pixels, 8 GB, 750 GB

Long summary description ASUS N46VZ-V3035D laptop Intel® Core™ i5 i5-3210M 35,6 cm (14") 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 650M FreeDOS Black, Silver:

ASUS N46VZ-V3035D. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3210M, Processor frequency: 2,5 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GT 650M. Operating system installed: FreeDOS. Product colour: Black, Silver

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.