Contour Design logo

Contour Design RollerMouse Free 2 mouse Ambidextrous USB Type-A 1600 DPI

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40326
Info modified on:
05 Jul 2024, 14:39:50
Short summary description Contour Design RollerMouse Free 2 mouse Ambidextrous USB Type-A 1600 DPI:

Contour Design RollerMouse Free 2, Ambidextrous, USB Type-A, 1600 DPI, Black

Long summary description Contour Design RollerMouse Free 2 mouse Ambidextrous USB Type-A 1600 DPI:

Contour Design RollerMouse Free 2. Form factor: Ambidextrous. Device interface: USB Type-A, Movement resolution: 1600 DPI, Buttons quantity: 8. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.