HP logo

HP Pavilion g7-2200sa AMD A6 A6-4400M Laptop 43.9 cm (17.3") HD+ 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7670M Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5736
Info modified on:
28 Jan 2025, 10:52:56
End of life date:
04 Mar 2013
Short summary description HP Pavilion g7-2200sa AMD A6 A6-4400M Laptop 43.9 cm (17.3") HD+ 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7670M Windows 8 Black:

HP Pavilion g7-2200sa, AMD A6, 2.7 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 6 GB, 1 TB

Long summary description HP Pavilion g7-2200sa AMD A6 A6-4400M Laptop 43.9 cm (17.3") HD+ 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7670M Windows 8 Black:

HP Pavilion g7-2200sa. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-4400M, Processor frequency: 2.7 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.