MSI logo

MSI R6450-MD1GD3/LP V2 graphics card AMD Radeon HD6450 1 GB GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89118
Info modified on:
03 Apr 2019, 23:55:35
Short summary description MSI R6450-MD1GD3/LP V2 graphics card AMD Radeon HD6450 1 GB GDDR3:

MSI R6450-MD1GD3/LP V2, Radeon HD6450, 1 GB, GDDR3, 64 bit, 2560 x 1600 pixels, PCI Express 2.1

Long summary description MSI R6450-MD1GD3/LP V2 graphics card AMD Radeon HD6450 1 GB GDDR3:

MSI R6450-MD1GD3/LP V2. Graphics processor family: AMD, Graphics processor: Radeon HD6450, Processor frequency: 625 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit, Memory clock speed: 1333 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.1, Dual Link DVI. Interface type: PCI Express 2.1. Cooling type: Active

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.