AOC logo

AOC E2251SWDN computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34999
Info modified on:
21 Oct 2022, 10:32:10
Short summary description AOC E2251SWDN computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:

AOC E2251SWDN, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description AOC E2251SWDN computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:

AOC E2251SWDN. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 60°. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.