Casio logo

Casio Exilim EX-Z100 Brown 1/2.3" 10.1 MP CCD 3648 x 2736 pixels

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5082
Info modified on:
18 Jan 2024, 17:31:41
Long product name Casio Exilim EX-Z100 Brown 1/2.3" 10.1 MP CCD 3648 x 2736 pixels:

Exilim EX-Z100 Brown

Short summary description Casio Exilim EX-Z100 Brown 1/2.3" 10.1 MP CCD 3648 x 2736 pixels:

Casio Exilim EX-Z100 Brown, 10.1 MP, 3648 x 2736 pixels, 1/2.3", CCD, 4x, Brown

Long summary description Casio Exilim EX-Z100 Brown 1/2.3" 10.1 MP CCD 3648 x 2736 pixels:

Casio Exilim EX-Z100 Brown. Megapixel (approx.): 10.1 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 4x, Digital zoom: 4x, Focal length range: 4.9 - 19.6 mm. Maximum video resolution: 848 x 480 pixels. Display diagonal: 6.86 cm (2.7"). Weight: 110 g. Product colour: Brown

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.