Philips logo

Philips Headband headphones SHL3000/00

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109307
Info modified on:
14 Mar 2024, 19:04:23
Short summary description Philips Headband headphones SHL3000/00:

Philips Headband headphones SHL3000/00, Wired, 20 - 20000 Hz, Music, 140 g, Headphones, Black

Long summary description Philips Headband headphones SHL3000/00:

Philips Headband headphones SHL3000/00. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Music. Headphone frequency: 20 - 20000 Hz. Cable length: 1.2 m. Weight: 140 g. Product colour: Black

Reasons to buy
3D tour
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.