Canon imageCLASS MF3240, Laser, Mono printing, 1200 x 600 DPI, Mono copying, A4, Direct printing
Canon imageCLASS MF3240. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Mono scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing