HP logo

HP Intel Pentium E6300 processor 2.8 GHz 2 MB L3 Tray

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64910
Info modified on:
17 Jul 2025, 16:37:11
Short summary description HP Intel Pentium E6300 processor 2.8 GHz 2 MB L3 Tray:

HP Intel Pentium E6300, Intel® Pentium® Dual-Core, LGA 775 (Socket T), 45 nm, Tray, E6300, 2.8 GHz

Long summary description HP Intel Pentium E6300 processor 2.8 GHz 2 MB L3 Tray:

HP Intel Pentium E6300. Processor family: Intel® Pentium® Dual-Core, Processor socket: LGA 775 (Socket T), Processor lithography: 45 nm. Market segment: Desktop. Temperature (max): 74.1 °C

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.