HP logo

HP Series 7 Pro 39.7 inch 5K2K Conferencing Monitor-740pm

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39222
Info modified on:
19 Oct 2024, 00:47:15
Bullet Points HP Series 7 Pro 39.7 inch 5K2K Conferencing Monitor-740pm:
  • - Improve productivity with easy multitasking on a 39.7" 5K2K-resolution ultrawide curved screen with high image & text clarity for maximum viewing and minimal toggling.
  • - Factory-calibrated for color accuracy out-of-the-box, this monitor delivers 100% sRGB and 98 % Display P3 wide color gamuts<sup>[1]</sup> so colors like firetruck red match what you see in real life.
  • - Work and create between two PCs at once with HP DeviceBridge 2.0<sup>[3]</sup> and two Thunderbolt™ 3 connections that deliver up to 165W of power—enough to charge most PCs or a MacBook Pro.
  • - Sustainably designed using 85% post-consumer recycled materials and 5% ocean-bound plastics<sup>[4]</sup> with 100% sustainably sourced packaging<sup>[5]</sup>, plus 90% recycled aluminum in the stand.
  • - Look and sound true-to-life on video with an integrated pop-up and tiltable 4K webcam, dual noise cancelling microphones, and room filling speakers.
Warranty:
HP five-year limited warranty
Long product name HP Series 7 Pro 39.7 inch 5K2K Conferencing Monitor-740pm:

Series 7 Pro 39.7 inch 5K2K Conferencing Monitor-740pm

HP Series 7 Pro 39.7 inch 5K2K Conferencing Monitor-740pm:

Your ultimate command center
See and do more by immersing yourself in the brilliant, expansive views of the HP Series 7 Pro 39.7" 5K2K Conferencing Monitor. Experience extraordinary, true-to-life color and see all of your projects at once, in stunning detail, on an ultrawide curved display with 5K2K resolution.[1] Look and sound like you do in real life on conference calls with an integrated 4K webcam, noise cancelling mics and high fidelity speakers.

Short summary description HP Series 7 Pro 39.7 inch 5K2K Conferencing Monitor-740pm:

HP Series 7 Pro 39.7 inch 5K2K Conferencing Monitor-740pm, 100.8 cm (39.7"), 5120 x 2160 pixels, 5K Ultra HD, 5 ms

Long summary description HP Series 7 Pro 39.7 inch 5K2K Conferencing Monitor-740pm:

HP Series 7 Pro 39.7 inch 5K2K Conferencing Monitor-740pm. Display diagonal: 100.8 cm (39.7"), Display resolution: 5120 x 2160 pixels, HD type: 5K Ultra HD, Response time: 5 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP Series 7 Pro 39.7 inch 5K2K Conferencing Monitor-740pm 8Y2R2E9:
[1] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
[3] HP Device Bridge 2.0 works with two computers and is compatible with Windows 10 and higher and MacOS M1 platforms. DeviceBridge functionality requires installation of the DeviceBridge app, available for download from the HP support website.
[7] Windows® Hello requires Windows 10 or higher. Internet connection required for online logins and sold separately.
[8] Host PC requires Windows 10 or higher. HP Display Center is available on the Microsoft store.
[9] Ergonomic Setup Guide is available through HP Display Center. Host PC requires Windows 10 or higher. HP Display Center is available on the Microsoft store.
[10] Comes with Power Cord and Thunderbolt™ Cable, all other cables sold separately.
[11] HP Display Manager software agent must be running on a web server and host PC. Host PC requires Windows 10 or higher. Some limitations may apply to legacy monitors. HP Display Manager is available for download on support.hp.com.
[12] The HP Pixel Policy allows no bright sub-pixel defects for this display. For complete details, see http://support.hp.com/us-en/document/c00288895
Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers, actual performance may vary either higher or lower.
DisplayPort™ 1.4 or HDMI 2.0 required to drive panel at its native resolution. The video card of the connected PC must be capable of supporting 5120 × 2160 at 60 Hz with 10-bit color using one DisplayPort™, HDMI, or USB-C® (DisplayPort™ alt mode).
Number of colors through A-FRC technology.
EPEAT® registered where applicable. EPEAT® registration varies by country. See www.epeat.net for registration status by country. Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
External power supplies, WWAN modules, power cords, cables and peripherals excluded. Service parts obtained after purchase may not be Low Halogen.
ITE Derived Closed Loop Plastic percentage is based on the definition set in the IEEE 1680.1-2018 standard.
100% outer box packaging and corrugated cushions made from sustainably sourced certified and recycled fibers.
All plastic parts contain ocean-bound plastic. Percentage of ocean-bound plastic contained in each component varies by product.
Percent of recycled metal varies by product.
Included cables may vary by country.
Lock sold separately.
Host PC requires Windows 10 and above. HP Display Center is available on the Microsoft store.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.