Philips logo

Philips DVP3680/93 DVD/Blu-Ray player DVD player Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32519
Info modified on:
21 Oct 2022, 10:36:06
Short summary description Philips DVP3680/93 DVD/Blu-Ray player DVD player Black:

Philips DVP3680/93, NTSC, PAL, 1080i, 1080p, 720p, 12-bit/108MHz, 90 dB, 32 - 320 Kbit/s, 90 dB

Long summary description Philips DVP3680/93 DVD/Blu-Ray player DVD player Black:

Philips DVP3680/93. Analog signal format system: NTSC, PAL, Supported video modes: 1080i, 1080p, 720p, Video D/A Converter (DAC): 12-bit/108MHz. Signal-to-Noise Ratio (SNR): 90 dB, MP3 bit rates: 32 - 320 Kbit/s, Crosstalk (1kHz): 90 dB. Video formats supported: DIVX, MPEG1, MPEG2, Audio formats supported: MP3, PCM, WMA. Playback disc formats: CD audio, CD video, Playback disc types: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 110-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 10 W

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.