HP logo

OMEN by HP 27 inch FHD 240Hz Gaming Monitor - OMEN 27s

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98076
Info modified on:
08 Nov 2024, 00:16:53
Bullet Points OMEN by HP 27 inch FHD 240Hz Gaming Monitor - OMEN 27s:
  • - Frame by frame, experience buttery smooth action with 240Hz refresh rate and 1ms GTG response time with Overdrive<sup>[1]</sup>, this gaming monitor leaves screen tearing and lag in the dust, thanks to NVIDIA® G-SYNC® compatibility.
  • - Escape fully and dive into detailed worlds with the crisp visuals of FHD resolution<sup>[2]</sup>. Welcome an array of dazzling colors and hues of the 99% sRGB and 95% DCI-P3 color gamut<sup>[1]</sup>. Make out all the details in the shadows with VESA DisplayHDR™ 400<sup>[3]</sup>.
  • - Know you’re equipped for your devices—gaming and otherwise—with all the ports<sup>[4]</sup>. Make switching from PC to console a breeze thanks to the USB hub. Oh, did we mention the effortless cable management?
  • - The new OMEN look blends sophistication and fun to elevate your gaming space with aRGB lighting, integrated dual speakers, and an adjustable stand.
Warranty:
1 year limited warranty
Long product name OMEN by HP 27 inch FHD 240Hz Gaming Monitor - OMEN 27s:

OMEN by HP 27 inch FHD 240Hz Gaming Monitor - OMEN 27s

OMEN by HP 27 inch FHD 240Hz Gaming Monitor - OMEN 27s:

SPEED RUN THROUGH FUN
Outclass the competition with the OMEN by HP 27-inch FHD 240Hz Gaming Monitor. Delivering ultra-smooth frames and crisp details[1], this NVIDIA® G-SYNC® compatible display has what it takes to keep up with you. Speed meets looks with a fun, yet refined design unlike any other so you can enjoy it in and out of the game.

Short summary description OMEN by HP 27 inch FHD 240Hz Gaming Monitor - OMEN 27s:

OMEN by HP OMEN by 27 inch FHD 240Hz Gaming Monitor - OMEN 27s, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LCD, 1 ms, Black

Long summary description OMEN by HP 27 inch FHD 240Hz Gaming Monitor - OMEN 27s:

OMEN by HP OMEN by 27 inch FHD 240Hz Gaming Monitor - OMEN 27s. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer OMEN by HP 27 inch FHD 240Hz Gaming Monitor - OMEN 27s 780G5AA:
[1] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary, either higher or lower.
[2] Full-high definition (FHD) content required to view FHD images.
[3] DisplayHDR™ is the high-performance Monitor and Display Compliance Test Specification from VESA specifying HDR (High Dynamic Range) quality. See http://displayhdr.org for more details.
[4] AC power cord, DisplayPort™, and USB-B to A cables included. All others sold separately.
[5] Account required for full functionality. See OMEN Gaming Hub terms and conditions. Support level for non-HP products may be subject to change. Some animation effects may consume more CPU resources.
[6] Requires a monitor and AMD Radeon graphics, both with FreeSync Premium support. AMD FreeSync Premium requires mandatory low framerate compensation and at least 120 Hz refresh rate at minimum FHD. See www.amd.com/freesync for complete details. Confirm capability with your system manufacturer before purchase. GD-161.
[7] VESA Certified Adaptive Sync is the high-performance Monitor and Display Compliance Test Specification from VESA specifying display visual performance on variable refresh rate displays. See https://www.adaptivesync.org/ for more details.
[8] VESA Certified ClearMR is the high-performance Monitor and Display Compliance Test Specification from VESA that provides a clear numerical value based on the ratio of clear pixels to blurry pixels. See https://www.clearmr.org/ for more details.
Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
DisplayPort™ 1.4 or HDMI 2.0 required to drive panel at its native resolution. The video card of the connected PC must be capable of supporting 1920 x 1080 at 60 Hz with 8-bit color using one DisplayPort™, HDMI. The video card of the connected PC must be capable of supporting 1920 x 1080 and include one DisplayPort™ or one HDMI outputs to drive the monitor at the Preferred Mode.
External power supplies, WWAN modules, power cords, cables and peripherals excluded. Service parts obtained after purchase may not be Low Halogen.
ITE Derived Closed Loop Plastic percentage is based on the definition set in the IEEE 1680.1-2018 standard.
100% outer box packaging and corrugated cushions made from sustainably sourced certified and recycled fibers.
Molded pulp cushions are made from 100% recycled wood fiber and organic materials.
Included cables may vary by country.
Host PC requires Windows 10. OMEN Gaming Hub is available on the Microsoft store.
Monitors produced from June 2024 comply with China regulation GB 21520-2023.
A product carbon footprint is defined as the total amount of greenhouse gases emitted directly and indirectly by a product over its lifetime. Greenhouse gas emissions are reported as global warming potential for 100-year time horizon (GWP-100) in units of CO2 equivalence. Calculations are done in accordance with ISO 14040 & ISO 14044. Individual values may not sum to total due to rounding.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.