HP logo

HP 220X Magenta Original LaserJet Toner Cartridge

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
189885
Info modified on:
18 Oct 2024, 00:05:05
Bullet Points HP 220X Magenta Original LaserJet Toner Cartridge:
  • - HP TerraJet Toner Cartridges are responsibly designed with quality printing and built-in security.
  • - HP 220 toner cartridge works with: HP LaserJet Pro 4202, 4302
  • - (~5,500) pages
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Truer-to-life colours and higher efficiency toner<sup>[2,8]</sup>
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Lower carbon footprint.<sup>[1]</sup> Consistent, high-quality colour printing. Meeting eco-label emissions criteria for indoor air quality. More vibrant, natural-looking images and sharper details.<sup>[2]</sup> Faster print speeds. Protected supply chain integrity.<sup>[3]</sup>
  • - The next generation of HP Toner and Cartridge technology, TerraJet Toner Cartridges and packaging are completely redesigned for sustainability, outstanding printing performance and security you can trust. Engineered for a lower carbon footprint<sup>[12]</sup> with less new plastic and less energy use,<sup>[6,7,8]</sup> efficient toner use with an innovative toner particle design for reduced waste, and outstanding quality printing with built-in security,<sup>[13,14]</sup> HP takes toner and cartridge technology to the next level.
  • - What's in the box: HP Toner Cartridge
Warranty:
HP's Premium Protection Warranty. This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 220X Magenta Original LaserJet Toner Cartridge:

220X Magenta Original LaserJet Toner Cartridge

HP 220X Magenta Original LaserJet Toner Cartridge:

Lower carbon footprint.[1] Consistent, high-quality colour printing. Meeting eco-label emissions criteria for indoor air quality. More vibrant, natural-looking images and sharper details.[2] Faster print speeds. Protected supply chain integrity.[3]

The next generation of HP Toner and Cartridge technology, HP TerraJet Toner Cartridges and packaging are redesigned for a lower carbon footprint,[1] efficient toner use for less waste, and outstanding quality printing with built-in security.[3,4]

Short summary description HP 220X Magenta Original LaserJet Toner Cartridge:

HP 220X Magenta Original LaserJet Toner Cartridge, 5500 pages, Magenta, 1 pc(s)

Long summary description HP 220X Magenta Original LaserJet Toner Cartridge:

HP 220X Magenta Original LaserJet Toner Cartridge. Colour toner page yield: 5500 pages, Printing colours: Magenta, Quantity per pack: 1 pc(s)

Reasons to buy
Video
Specs
Recommended products
Distributors
Loading...
Disclaimer HP 220X Magenta Original LaserJet Toner Cartridge W2203X:
[1] 2022 Four Elements Consulting LCA study, commissioned by HP, provides a comparative environmental assessment of TerraJet HP Toner Cartridges with their predecessors utilising the most current data on production practices, recycling, product quality, and usage trends. See http://hp.com/go/TerraJet-HP4000-2022
[2] Standard print mode for HP Color LaserJet Pro and Enterprise series with HP TerraJet Toner Cartridges compared to predecessors. See http://hp.com/TerraJet/colors .
[3] See ISO/IEC 20243:2018 Open Trusted Technology Provider™ Standard Certification Register. See certification.opengroup.org/register/ottps-certification
[4] HP office-class printing systems are select Enterprise and Managed devices with FutureSmart firmware 4.5 and up, Pro devices, LaserJet models 200 and up, with respective Original HP Toner, PageWide and Ink Cartridges. Does not include HP integrated printhead cartridges. Digital supply-chain tracking, hardware, chips and packaging security features vary locally by SKU. See http://hp.com/cartridgesecurity.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.